KSS2-36J16 is a steel spur gear with module 2, 16 teeth, and a 16 mm bore, featuring a keyway sized 5 x 2.3 mm and an M4 set screw. The gear is made of S45C material with a tooth hardness of less than 194 HB, conforms to JIS grade N8 (JIS B1702-1: 1998), and has a pressure angle of 20°. Backlash is specified as 0.14~0.30 mm, and the weight is 0.77 kg. The keyway follows JIS B1301, Js 9 tolerance, and the gear includes a set screw. It is part of the KSS2 series of steel spur gears with standard full-depth teeth.
Module 2, 36 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-36J16 | KSS2-36J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |