KSS2-35J19 is a module 2, 35-tooth steel spur gear made of S45C material with a 19 mm bore, keyed to JIS B1301 standards with Js9 tolerance, and features a set screw. It has a pressure angle of 20°, full-depth teeth, and a JIS grade N8 precision rating per JIS B1702-1:1998. The gear's backlash is specified as 0.14~0.30 mm in the normal direction when meshed with an identical gear. The product includes a set screw and is black oxide coated except where modified. Dimensions include an outer diameter of 74 mm, width of 20 mm, and overall length of 99.3 mm with a weight of 0.70 kg.
Module 2, 35 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-35J19 | KSS2-35J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |