KSS2-35J18 is a metric steel spur gear with a module of 2, 18 teeth, and a 18 mm bore, featuring a keyway sized 6 mm width by 2.8 mm depth and an M5 set screw. It conforms to JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is made of S45C steel with a tooth hardness less than 194 HB. The gear has a width of 50 mm and a theoretical backlash of 0.14 to 0.30 mm. The overall dimensions are 52 mm outer diameter, 70 mm pitch diameter, and 20 mm thickness.
Module 2, 35 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-35J18 | KSS2-35J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |