KSS2-35J14 is a steel spur gear with a module of 2, 14 teeth, and a 14 mm bore. It has a 20° pressure angle, full-depth teeth, and is made of S45C steel with a tooth hardness of less than 194 HB. Precision meets JIS grade N8 (JIS B1702-1:1998). The gear includes a keyway conforming to JIS B1301 (Js9 tolerance) and uses an M4 set screw. Backlash is specified as 0.14 to 0.30 mm. The gear width is 5 mm and the overall thickness is 0.73 kg. This part is part of the KSS series, available as standard product.
Module 2, 35 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-35J14 | KSS2-35J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |