KSS2-35J12 is a steel spur gear with a module of 2, 12 teeth, a 12 mm bore, and a JIS grade N8 precision rating. It has a pressure angle of 20°, is made of S45C material, and features a keyway conforming to JIS B1301 standards with Js9 tolerance. The gear has a tooth width of 5 mm and includes a set screw. Backlash is specified as 0.14-0.30 mm. The part is part of the KSS2 series, which is available in various tooth counts and bore sizes, all sharing the same material, heat treatment, and precision standards. A set screw is included for this variant.
Module 2, 35 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-35J12 | KSS2-35J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |