KSS2-35 is a steel spur gear with module 2, 35 teeth, and a plain bore. It has a pitch diameter of 70 mm, outside diameter of 74 mm, and width of 20 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and precision meets JIS Grade N8 (JIS B1702-1:1998). Backlash is specified as 0.14-0.30 mm axial direction. The keyway is sized 8 x 3.3 mm per JIS B1301, Js9 tolerance. Weight is 0.70 kg. A set screw is not included. The product is black oxide coated. Secondary operations that reduce tooth width are not recommended.
Module 2, 35 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-35 | KSS2-35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |