KSS2-34J30 is a module 2, 34-tooth steel spur gear with a 30 mm bore, keyway size 8 x 3.3 mm, and M6 set screw, conforming to JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.14~0.30 mm. It weighs 0.65 kg and has a face width of 5 mm. Keyway dimensions follow JIS B1301, Js9 tolerance. The product is part of the KSS series, with J-series variants available on request with a lead time.
Module 2, 34 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-34J30 | KSS2-34J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |