KSS2-34J28 is a steel spur gear with a module of 2, 28 teeth, and a 28 mm bore, featuring a keyway per JIS B1301 (Js 9 tolerance), a 20° pressure angle, and standard full-depth teeth. The gear is made of S45C steel with a tooth hardness less than 194 HB and a backlash of 0.14~0.30 mm in mesh with an identical gear. It has a width of 20 mm, a weight of 0.57 kg, and an M6 set screw. Precision grade is JIS B1702-1:1998 N8. The product includes a set screw and is not black oxide coated if modified. The J series variant requires a 5-day lead time for orders of 1 to 20 units.
Module 2, 34 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-34J28 | KSS2-34J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |