KSS2-34J25 is a module 2, 25-tooth steel spur gear with a 25 mm bore, keyway dimensions of 8 mm width by 3.3 mm depth, and an M6 set screw. It has a JIS grade N8 precision rating, a 20° pressure angle, and is made from S45C material. The backlash is 0.60 mm, and the gear width is 30 mm. The keyway conforms to JIS B1301, Js 9 tolerance. A set screw is included with this variant. This part is part of the KSS2 series of steel spur gears designed for metric applications.
Module 2, 34 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-34J25 | KSS2-34J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |