KSS2-34J19 is a steel spur gear with a module of 2, 19 teeth, and a 19 mm bore diameter, designed for standard full-depth gearing at a 20° pressure angle. The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). It has a keyway sized 6 mm wide by 2.8 mm deep according to JIS B1301 (Js 9 tolerance), and a set screw is included. Backlash in normal meshing is specified as 0.14~0.30 mm. The gear's overall dimensions include an outside diameter of 95.7 mm, face width of 10 mm, and weight of 0.65 kg. Secondary operations that reduce tooth width are cautioned against due to potential impact on precision and strength.
Module 2, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-34J19 | KSS2-34J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |