KSS2-34J14 is a steel spur gear with a module of 2, 14 teeth, and a 14 mm bore, designed for mechanical power transmission. It features a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). The gear has a keyway sized 5 mm × 2.3 mm and a tapped M4 hole. Backlash in mesh is specified as 0.14-0.30 mm. Weight is 0.68 kg. It includes a set screw. The J series variant requires a lead time of up to 5 working days for order fulfillment.
Module 2, 34 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-34J14 | KSS2-34J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |