The KSS2-34J12 is a Module 2 spur gear featuring 34 teeth and a 12mm finished bore. It is manufactured from S45C mild steel and has a precision grade of JIS N8, ensuring reliable performance in various applications. The gear has standard full depth teeth with a pressure angle of 20°, providing effective power transmission. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced durability. Backlash is specified between 0.12 to 0.26, allowing for precise meshing with mating gears. This spur gear is suitable for applications requiring moderate strength and durability, making it a viable choice for engineers seeking reliable gear solutions.
Module 2, 34 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-34J12 | KSS2-34J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |