KSS2-34 is a steel spur gear with a module of 2, 34 teeth, and a plain bore, conforming to JIS grade N8 (JIS B1702-1: 1998) precision standards. It is made of S45C material with a tooth hardness of less than 194 HB, has a 20° pressure angle and standard full-depth teeth. The gear measures 50 mm outer diameter, 68 mm face width, and 20 mm thickness. The backlash is specified as 0.14~0.30 mm in the normal direction when mated with an identical gear. A keyway of 8 x 3.3 mm is provided per JIS B1301, Js 9 tolerance, and the product is not black oxide coated on machined surfaces. The weight is 8.84 kg, and a set screw is not included for this variant.
Module 2, 34 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-34 | KSS2-34 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |