KSS2-32J28 is a steel spur gear in the KSS2 series with a module of 2, 28 teeth, and a bore size of 8 mm. It features a keyway measuring 8 mm wide by 3.3 mm deep, a tapped hole, and a set screw. The gear has a pressure angle of 20°, standard full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. Precision conforms to JIS grade N8 per JIS B1702-1:1998. Backlash in mesh with an identical gear is 0.51 mm, and the weight is 0.51 kg. The product is designated J series and requires a lead time of up to five working days after order placement, with a maximum production quantity of 20 units per order.
Module 2, 32 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-32J28 | KSS2-32J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |