KSS2-32J25 is a steel spur gear with a module of 2, 25 teeth, and a bore size of 8 mm, featuring a keyway of 8 mm width by 3.3 mm depth and an M6 set screw. The gear has a pressure angle of 20°, is made from S45C steel with a tooth hardness of less than 194 HB, and conforms to JIS grade N8 precision (JIS B1702-1:1998). Backlash is specified as 0.14-0.30 mm in the normal direction for a matched pair. The gear is designed for use with a keyway according to JIS B1301, Js9 tolerance, and includes a set screw. Weight is 0.53 kg. The J-series variant requires a lead time for production and is available in quantities of 1 to 20 units per order.
Module 2, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-32J25 | KSS2-32J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |