QTC METRIC GEARS Metal Spur Gears (metric) KSS2-32J20

Description
Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-32J20 is a steel spur gear with a module of 2, 20 teeth, and a 5 mm bore. It features a keyway of 6 mm width by 2.8 mm depth, compliant with JIS B1301 Js9 tolerance, and includes a set screw. The gear is made of S45C steel with a tooth hardness less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 precision per JIS B1702-1:1998. Backlash is 0.14~0.30 mm in the normal direction for a matched pair. The gear width is 5 mm, and the weight is 0.58 kg.

Datasheet Summary
Powered by GS/AI

KSS2-32J20 is a steel spur gear with a module of 2, 20 teeth, and a 5 mm bore. It features a keyway of 6 mm width by 2.8 mm depth, compliant with JIS B1301 Js9 tolerance, and includes a set screw. The gear is made of S45C steel with a tooth hardness less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 precision per JIS B1702-1:1998. Backlash is 0.14~0.30 mm in the normal direction for a matched pair. The gear width is 5 mm, and the weight is 0.58 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-32J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-32J20
Metal Spur Gears (metric) KSS2-32J20
Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS2-32J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS2-32J20
Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS2-32J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-32J20 KSS2-32J20
Product Name Metal Spur Gears (metric) Module 2, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK NSU1.5-68, Module 1.5, 68 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-68 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 68
Design Metric
View Details
24 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details