KSS2-32J15 is a steel spur gear with a module of 2, 15 teeth, and a 5 mm bore, conforming to JIS Grade N8 (JIS B1702-1:1998) precision standards. It features a 20° pressure angle, S45C material with tooth hardness under 194HB, and a keyway sized 5 × 2.3 mm per JIS B1301 Js9 tolerance. The gear has a backlash range of 0.14-0.30 mm and weighs 0.61 kg. A set screw is included. The product is non-rotating on shaft and is designed for use with set screw mounting.
Module 2, 32 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-32J15 | KSS2-32J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |