KSS2-30J20 is a module 2, 30-tooth steel spur gear with a 20 mm bore, 6 mm wide keyway, and M5 set screw. It is made of S45C steel, has a JIS grade N8 precision rating, and a pressure angle of 20°. The gear has a tooth hardness of less than 194 HB, an allowable torque of 0.52 N·m, and a theoretical backlash range of 0.14 to 0.30 mm. The tooth width is 20 mm, and the overall thickness is 10 mm. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 30 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-30J20 | KSS2-30J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |