KSS2-30J19 is a module 2, 30-tooth steel spur gear with a 19 mm bore, made from S45C material, featuring a 20° pressure angle and JIS grade N8 precision. It includes a 6 x 2.8 mm keyway and an M5 set screw, with an allowable torque of 0.52 N·m and backlash of 0.14~0.30 mm. The gear has a tooth width of 20 mm and a total thickness of 30 mm. Backlash values reflect theoretical center distance for identical meshed gears. The product is not black oxide coated where secondary operations were performed.
Module 2, 30 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-30J19 | KSS2-30J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |