KSS2-30J16 is a module 2, 30-tooth steel spur gear with a 16 mm bore, machined from S45C material, featuring a standard full-depth tooth profile, 20° pressure angle, and JIS grade N8 precision. The gear includes a set screw (M5) and keyway conforming to JIS B1301 Js9 tolerance, with a tooth width of 20 mm and an overall thickness of 5 mm. The allowable torque is 0.54 N·m and the backlash is specified as 0.14~0.30 mm. The product is marked with an asterisk indicating a counterbored tapped hole for the set screw.
Module 2, 30 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-30J16 | KSS2-30J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |