KSS2-30J14 is a module 2, 30-tooth steel spur gear with a 14 mm finished bore, keyed for a 5 mm wide by 2.3 mm deep keyway and secured with an M4 set screw. It is made of S45C steel with a tooth hardness of less than 194 HB, machined to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The gear has a tooth width of 20 mm, an outer diameter of 64 mm, and a hub width of 30 mm. The allowable torque is 0.52 N·m (0.053 kgf·m), with a theoretical backlash of 0.14 to 0.30 mm. A set screw is included. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2, 30 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-30J14 | KSS2-30J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |