KSS2-29J28 is a steel spur gear in the KSS2 module series, with 28 teeth, a module of 2 mm, and a 28 mm finished bore. It features a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a tooth hardness of less than 194 HB. Precision is rated at JIS grade N8 (JIS B1702-1:1998). The gear includes a keyway conforming to JIS B1301 (Js9 tolerance) and an M6 set screw. The tooth width is 20 mm, and the nominal backlash is 0.14 to 0.30 mm. A set screw is included, and the allowable torque is 6.80 N·m (0.69 kgf·m). Weight is 0.44 kg. Secondary operations that narrow tooth width are discouraged due to impact on precision and strength. J series variants require a lead time of up to five working days and are limited to 1-20 units per order.
Module 2, 29 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-29J28 | KSS2-29J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |