KSS2-29J22 is a module 2, 22-tooth steel spur gear with a finished bore of 19 mm, a keyway of 6 mm width by 2.8 mm depth, and an M5 set screw. It has a tooth width of 20 mm, a maximum allowable torque of 0.46 N·m, and a backlash range of 0.14-0.30 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998), is made from S45C steel, and has a pressure angle of 20°. The part is part of the J series, which requires a lead time and is available in quantities of 1 to 20 units per order.
Module 2, 29 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-29J22 | KSS2-29J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |