KSS2-29J20 is a Module 2, 20-tooth steel spur gear with a 20mm bore, keyway sized to JIS B1301 (Js9 tolerance), and an M5 set screw. It is made of S45C steel with no heat treatment, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). The tooth width is 20mm, and the allowable torque is 0.47 N·m with a theoretical backlash of 0.14~0.30 mm. Weight is 0.47 kg.
Module 2, 29 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-29J20 | KSS2-29J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |