KSS2-29J19 is a module 2, 19-tooth steel spur gear with a 19 mm bore, S45C material, JIS grade N8 precision, 20° pressure angle, and a keyway conforming to JIS B1301 Js9 tolerance. It includes a set screw and has an allowable torque of 0.48 kgf·m (4.7 N·m), a backlash of 0.14~0.30 mm, and a weight of 0.48 kg. The tooth width is 20 mm, and the hub diameter is 47 mm. Secondary operations that narrow tooth width are cautioned against as they affect precision and strength.
Module 2, 29 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-29J19 | KSS2-29J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |