KSS2-29J18 is a steel spur gear in the KSS series, with a module of 2, 29 teeth, a 18 mm bore, and a keyway conforming to JIS B1301 (Js 9 tolerance). It features a set screw (M5) and has a tooth width of 20 mm. The gear is made of S45C steel with a hardness of less than 194 HB, and its precision grade complies with JIS B1702-1:1998 (N8). The allowable torque is 6.80 N·m (0.69 kgf·m), and the backlash is specified between 0.14 and 0.30 mm. A set screw is included with tapped hole variants. The gear is not black oxide coated on reworked areas.
Module 2, 29 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-29J18 | KSS2-29J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |