KSS2-29J16 is a module 2, 16-tooth steel spur gear with a 16 mm finished bore, machined to JIS grade N8 precision, made from S45C material with a tooth hardness less than 194 HB, and features a 6 x 2.8 mm keyway and M5 set screw. It has a tooth width of 20 mm, a total height of 58 mm, and a backlash range of 0.14 to 0.30 mm. The gear is designed for standard full-depth teeth with a 20° pressure angle, and includes a set screw. Keyways comply with JIS B1301 Js9 tolerance.
Module 2, 29 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-29J16 | KSS2-29J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |