QTC METRIC GEARS Metal Spur Gears (metric) KSS2-29J15

Description
Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-29J15 is a module 2, 15-tooth steel spur gear with a 15 mm bore, keyway size 5 x 2.3 mm, M4 set screw, and JIS grade N8 precision. It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and a maximum hardness of 194HB. The gear has an allowable torque of 0.50 N·m, a backlash of 0.14 to 0.30 mm, and weighs 0.46 kg. The keyway conforms to JIS B1301 Js9 tolerance, and the product is not black oxide coated in reworked areas. Set screw is included.

Datasheet Summary
Powered by GS/AI

KSS2-29J15 is a module 2, 15-tooth steel spur gear with a 15 mm bore, keyway size 5 x 2.3 mm, M4 set screw, and JIS grade N8 precision. It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and a maximum hardness of 194HB. The gear has an allowable torque of 0.50 N·m, a backlash of 0.14 to 0.30 mm, and weighs 0.46 kg. The keyway conforms to JIS B1301 Js9 tolerance, and the product is not black oxide coated in reworked areas. Set screw is included.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-29J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-29J15
Metal Spur Gears (metric) KSS2-29J15
Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore - KSS2-29J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore
KSS2-29J15
Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore KSS2-29J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-29J15 KSS2-29J15
Product Name Metal Spur Gears (metric) Module 2, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 29 29
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK SRGCP15-100, CP15, Module 4.77, 5 Tooth, CP Hardened Ground Carbon Steel Racks - srgcp15-100 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Mitre & Bevel Gears - 1827999 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Thermoplastic Polymer
View Details