QTC METRIC GEARS Metal Spur Gears (metric) KSS2-29J14

Description
Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Request a Quote
Description
Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-29J14 is a module 2, 14-tooth steel spur gear with a 14 mm bore, keyed for a 5 mm wide by 2.3 mm deep keyway, and secured with an M4 set screw. It has a JIS grade N8 precision rating, made from S45C steel with a tooth hardness less than 194 HB, and a 20° pressure angle. The gear has a width of 10 mm and a theoretical backlash of 0.14-0.30 mm. The allowable torque is 0.51 N·m (0.052 kgf·m), and it weighs 0.47 kg.

Datasheet Summary
Powered by GS/AI

KSS2-29J14 is a module 2, 14-tooth steel spur gear with a 14 mm bore, keyed for a 5 mm wide by 2.3 mm deep keyway, and secured with an M4 set screw. It has a JIS grade N8 precision rating, made from S45C steel with a tooth hardness less than 194 HB, and a 20° pressure angle. The gear has a width of 10 mm and a theoretical backlash of 0.14-0.30 mm. The allowable torque is 0.51 N·m (0.052 kgf·m), and it weighs 0.47 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-29J14 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-29J14
Metal Spur Gears (metric) KSS2-29J14
Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore

Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore - KSS2-29J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore
KSS2-29J14
Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore KSS2-29J14
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-29J14 KSS2-29J14
Product Name Metal Spur Gears (metric) Module 2, 29 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 29 29
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
64 D.P., 16 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details