QTC METRIC GEARS Metal Spur Gears (metric) KSS2-29J12

Description
Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-29J12 is a module 2, 12-tooth steel spur gear with a 12 mm bore, a keyway sized 4 mm width by 1.8 mm depth, and an M4 set screw. It is made of S45C steel with a tooth hardness less than 194 HB, operates at a 20° pressure angle with standard full-depth teeth, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a backlash range of 0.14 to 0.30 mm and weighs 0.56 kg. It is part of the KSS2 series, for which keyways follow JIS B1301 Js9 tolerance and set screws are included for tapped holes.

Datasheet Summary
Powered by GS/AI

KSS2-29J12 is a module 2, 12-tooth steel spur gear with a 12 mm bore, a keyway sized 4 mm width by 1.8 mm depth, and an M4 set screw. It is made of S45C steel with a tooth hardness less than 194 HB, operates at a 20° pressure angle with standard full-depth teeth, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a backlash range of 0.14 to 0.30 mm and weighs 0.56 kg. It is part of the KSS2 series, for which keyways follow JIS B1301 Js9 tolerance and set screws are included for tapped holes.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-29J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-29J12
Metal Spur Gears (metric) KSS2-29J12
Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSS2-29J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSS2-29J12
Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSS2-29J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-29J12 KSS2-29J12
Product Name Metal Spur Gears (metric) Module 2, 29 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 29 29
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 2, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW20020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details