KSS2-29 is a module 2, 29-tooth steel spur gear with a plain bore, made of S45C material with a tooth hardness of less than 194HB, and JIS grade N8 precision per JIS B1702-1:1998. It has a 20° pressure angle, standard full-depth teeth, and includes a set screw for shaft retention. The gear has a width of 20 mm, a keyway sized for JIS B1301 Js9 tolerance, and an allowable torque of 77.5 N·m (6.33 kgf·m). Backlash is specified as 0.14-0.30 mm, and the weight is 0.65 kg. The product is intended for use in mechanical power transmission and requires caution during secondary operations to avoid compromising precision and strength.
Module 2, 29 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-29 | KSS2-29 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |