KSS2-28J22 is a module 2, 28-tooth steel spur gear with a 22-tooth profile, S45C material, JIS grade N8 precision, 20° pressure angle, and a 6 mm wide keyway according to JIS B1301 Js9 tolerance. It features a 5 mm thick face width, an M5 set screw, and a theoretical backlash of 0.14 to 0.30 mm. The allowable torque is 0.39 N·m (0.04 kgf·m), and the weight is 0.42 kg. The bore is finished for a 22 mm shaft, and the gear includes a set screw. Secondary operations that reduce tooth width are discouraged.
Module 2, 28 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-28J22 | KSS2-28J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |