QTC METRIC GEARS Metal Spur Gears (metric) KSS2-28J16

Description
Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-28J16 is a module 2, 28-tooth steel spur gear with a 16 mm bore, JIS grade N8 precision, and a 20° pressure angle. It is made of S45C steel with a tooth hardness less than 194HB, featuring a keyway conforming to JIS B1301 Js9 tolerance and an M4 set screw. The gear has a tooth width of 20 mm, a thickness of 5 mm, and an allowable torque of 0.46 N·m (0.047 kgf·m). Backlash is specified as 0.14~0.30 mm. The gear includes an M4 set screw and a keyway, and is not black oxide coated on reworked areas.

Datasheet Summary
Powered by GS/AI

KSS2-28J16 is a module 2, 28-tooth steel spur gear with a 16 mm bore, JIS grade N8 precision, and a 20° pressure angle. It is made of S45C steel with a tooth hardness less than 194HB, featuring a keyway conforming to JIS B1301 Js9 tolerance and an M4 set screw. The gear has a tooth width of 20 mm, a thickness of 5 mm, and an allowable torque of 0.46 N·m (0.047 kgf·m). Backlash is specified as 0.14~0.30 mm. The gear includes an M4 set screw and a keyway, and is not black oxide coated on reworked areas.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-28J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-28J16
Metal Spur Gears (metric) KSS2-28J16
Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore - KSS2-28J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore
KSS2-28J16
Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore KSS2-28J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-28J16 KSS2-28J16
Product Name Metal Spur Gears (metric) Module 2, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details