KSS2-28J14 is a module 2, 28-tooth steel spur gear with a 14 mm bore, made from S45C material, featuring a standard full-depth tooth profile, 20° pressure angle, and JIS grade N8 precision. It includes a 5 x 2.3 mm keyway and an M4 set screw, with a theoretical backlash of 0.14 to 0.30 mm and an allowable torque of 73.9 N·m (5.89 kgf·m). The gear has a width of 20 mm and a weight of 0.45 kg.
Module 2, 28 Tooth Mild Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-28J14 | KSS2-28J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Mild Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |