QTC METRIC GEARS Metal Spur Gears (metric) KSS2-28J12

Description
Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-28J12 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features a module of 2 and has 28 teeth, making it suitable for various mechanical applications requiring reliable power transmission. The gear is made from S45C steel, which provides a good balance of strength and durability. It has a standard full depth tooth profile with a pressure angle of 20 degrees. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The finished bore diameter is 12mm, allowing for easy integration into assemblies. This gear is designed to meet JIS grade N8 standards, ensuring high precision and performance in applications.

Datasheet Summary
Powered by GS/AI

The KSS2-28J12 is a precision-grade metal spur gear manufactured by QTC METRIC GEARS. It features a module of 2 and has 28 teeth, making it suitable for various mechanical applications requiring reliable power transmission. The gear is made from S45C steel, which provides a good balance of strength and durability. It has a standard full depth tooth profile with a pressure angle of 20 degrees. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The finished bore diameter is 12mm, allowing for easy integration into assemblies. This gear is designed to meet JIS grade N8 standards, ensuring high precision and performance in applications.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-28J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-28J12
Metal Spur Gears (metric) KSS2-28J12
Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSS2-28J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSS2-28J12
Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSS2-28J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-28J12 KSS2-28J12
Product Name Metal Spur Gears (metric) Module 2, 28 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details
32 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details