KSS2-27J20 is a module 2, 20-tooth steel spur gear with a 20 mm bore, 20° pressure angle, and S45C material construction, featuring a keyway according to JIS B1301 (Js 9 tolerance) and a set screw for shaft retention. It has a tooth width of 10 mm and a backlash range of 0.14 to 0.30 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998) and has an allowable torque of 0.40 N·m. The gear is designed for standard full-depth teeth and includes a set screw for secure mounting. The product mark indicates this is a J series variant, requiring a lead time of up to 5 working days for order fulfillment.
Module 2, 27 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-27J20 | KSS2-27J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |