KSS2-27J19 is a steel spur gear with a module of 2, 27 teeth, and a 19 mm bore, featuring a keyway sized for a 6 x 2.8 mm key and an M5 set screw. It has a tooth hardness of less than 194 HB, a 20° pressure angle, and follows JIS grade N8 precision per JIS B1702-1:1998. The gear is made of S45C steel with no heat treatment. The allowable torque is 0.41 N·m (0.042 kgf·m), with a theoretical backlash range of 0.14-0.30 mm. The tooth width is 20 mm and the overall thickness is 5 mm. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 27 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-27J19 | KSS2-27J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |