KSS2-27J16 is a steel spur gear with a module of 2, 17 teeth, a 16 mm bore, and a keyway of 5 mm width by 2.3 mm depth, accepting an M4 set screw. It has a pressure angle of 20°, is made of S45C steel, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth hardness of less than 194 HB, a backlash of 0.14 to 0.30 mm, and an allowable torque of 0.43 N·m. The tooth width is 20 mm, and the overall thickness is 10 mm.
Module 2, 27 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-27J16 | KSS2-27J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |