KSS2-27J12 is a steel spur gear with module 2, 12 teeth, and a 12 mm finished bore, designed for power transmission. It features a standard full-depth tooth profile, 20° pressure angle, and is made from S45C steel with a hardness of less than 194 HB. The gear has a keyway sized 4 x 1.8 mm and an M4 set screw, with an allowable torque of 0.45 N·m (0.046 kgf·m) and a theoretical backlash range of 0.14 to 0.30 mm. It meets JIS grade N8 precision per JIS B1702-1:1998. The gear's width is 20 mm and its thickness is 5 mm, with an overall weight of 0.45 kg.
Module 2, 27 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-27J12 | KSS2-27J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Mild Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |