KSS2-27 is a module 2, 27-tooth steel spur gear with a plain bore, made from S45C material and meeting JIS grade N8 precision (JIS B1702-1:1998). It has a standard full-depth tooth profile with a 20° pressure angle, no heat treatment, and a tooth hardness of less than 194HB. The gear has a width of 20 mm and a keyway size of 5 mm width by 2.3 mm depth, compatible with an M4 set screw. The allowable torque is 0.43 N·m (0.044 kgf·m) and backlash ranges from 0.14 to 0.30 mm. The part weighs 0.45 kg and is designed for use in general mechanical drive applications.
Module 2, 27 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-27 | KSS2-27 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |