The KSS2-26J22 is a metal spur gear manufactured by QTC METRIC GEARS, featuring a module size of 2 and a total of 26 teeth. It is made from S45C steel, which provides a balance of strength and durability for various applications. The gear has a finished bore diameter of 22 mm, making it suitable for mounting on shafts of that size. The pressure angle is set at 20°, and the tooth design adheres to standard full depth specifications. The precision grade is classified as JIS grade N8, ensuring reliable performance in mechanical systems. This gear is designed for applications requiring moderate torque and is compatible with other gears in the same series.
Module 2, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-26J22 | KSS2-26J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |