QTC METRIC GEARS Metal Spur Gears (metric) KSS2-26J20

Description
Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-26J20 is a metal spur gear manufactured by QTC METRIC GEARS, featuring a module size of 2 and 26 teeth. It has a finished bore diameter of 20mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is made from S45C steel, providing a balance of strength and durability. The precision grade is classified as JIS grade N8, ensuring reliable performance in applications that demand accuracy. The pressure angle is set at 20°, which is standard for spur gears, facilitating compatibility with other gears in similar applications. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for general use. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Datasheet Summary
Powered by GS/AI

The KSS2-26J20 is a metal spur gear manufactured by QTC METRIC GEARS, featuring a module size of 2 and 26 teeth. It has a finished bore diameter of 20mm, making it suitable for various mechanical applications where precise gear engagement is required. The gear is made from S45C steel, providing a balance of strength and durability. The precision grade is classified as JIS grade N8, ensuring reliable performance in applications that demand accuracy. The pressure angle is set at 20°, which is standard for spur gears, facilitating compatibility with other gears in similar applications. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for general use. This gear is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-26J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-26J20
Metal Spur Gears (metric) KSS2-26J20
Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS2-26J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS2-26J20
Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS2-26J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-26J20 KSS2-26J20
Product Name Metal Spur Gears (metric) Module 2, 26 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 26 26
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
KHK KS4-25J30, Module 4, 25 Tooth, Alloy Steel Spur Gears - ks4-25j30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
0.5 Module, 10 Teeth, 20° Pressure Angle Brass Gear. - A 1B 8MYK05010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack; Pinion
Number of Teeth 10
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details