QTC METRIC GEARS Metal Spur Gears (metric) KSS2-26J16

Description
Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-26J16 is a steel spur gear with a 26-module, 16-tooth count, 5 mm bore, and a 5 x 2.3 mm keyway, conforming to JIS grade N8 (JIS B1702-1: 1998) precision standards. Made from S45C steel with a tooth hardness of less than 194 HB, it has a 20° pressure angle and standard full-depth teeth. The gear has a theoretical backlash range of 0.14 to 0.30 mm, a weight of 0.39 kg, and is supplied with a set screw. A set screw is included for products with tapped holes.

Datasheet Summary
Powered by GS/AI

KSS2-26J16 is a steel spur gear with a 26-module, 16-tooth count, 5 mm bore, and a 5 x 2.3 mm keyway, conforming to JIS grade N8 (JIS B1702-1: 1998) precision standards. Made from S45C steel with a tooth hardness of less than 194 HB, it has a 20° pressure angle and standard full-depth teeth. The gear has a theoretical backlash range of 0.14 to 0.30 mm, a weight of 0.39 kg, and is supplied with a set screw. A set screw is included for products with tapped holes.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-26J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-26J16
Metal Spur Gears (metric) KSS2-26J16
Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore - KSS2-26J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore
KSS2-26J16
Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore KSS2-26J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-26J16 KSS2-26J16
Product Name Metal Spur Gears (metric) Module 2, 26 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 26 26
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK SRCPF10-1500, CP10, Module 3.18, 150 Tooth, CP Carbon Steel Racks - srcpf10-1500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details