QTC METRIC GEARS Metal Spur Gears (metric) KSS2-26J12

Description
Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Description
Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2-26J12 is a steel spur gear with a module of 2, 12 teeth, and a 4 mm by 1.8 mm keyway. It is made of S45C material and meets JIS grade N8 precision (JIS B1702-1:1998). The pitch diameter is 24 mm, face width is 20 mm, and overall diameter is 30 mm. The theoretical backlash range is 0.14 to 0.30 mm. A set screw with an allowable torque of 0.29 N·m and size M4 is included. Areas modified by keyway machining are not black oxide coated.

Datasheet Summary
Powered by GS/AI

KSS2-26J12 is a steel spur gear with a module of 2, 12 teeth, and a 4 mm by 1.8 mm keyway. It is made of S45C material and meets JIS grade N8 precision (JIS B1702-1:1998). The pitch diameter is 24 mm, face width is 20 mm, and overall diameter is 30 mm. The theoretical backlash range is 0.14 to 0.30 mm. A set screw with an allowable torque of 0.29 N·m and size M4 is included. Areas modified by keyway machining are not black oxide coated.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-26J12 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-26J12
Metal Spur Gears (metric) KSS2-26J12
Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore - KSS2-26J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore
KSS2-26J12
Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore KSS2-26J12
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-26J12 KSS2-26J12
Product Name Metal Spur Gears (metric) Module 2, 26 Tooth Mild Steel Spur Gear with 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 26 26
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
25 Teeth, 0.8 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK08025S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 25
Design Metric
View Details