KSS2-26 is a module 2, 26-tooth steel spur gear with a plain bore, made of S45C material and certified to JIS grade N8 (JIS B1702-1: 1998). It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194HB. The gear is configured for a keyway size of 8 x 3.3 mm and has an overall width of 20 mm with a bore diameter of 26 mm. Set screw torque is rated at 0.38 N·m. The gear is not black oxide coated where secondary operations have been performed.
Module 2, 26 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-26 | KSS2-26 |
| Product Name | Metal Spur Gears (metric) | Module 2, 26 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |