KSS2-25J22 is a module 2, 22-tooth steel spur gear made from S45C material with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. It features a 6 mm wide by 2.8 mm deep keyway per JIS B1301 Js9 tolerance, a 25 mm finished bore, and a thickness of 20 mm. The gear has a theoretical backlash range of 0.14 to 0.30 mm and weighs 0.31 kg. A set screw is included for mounting. The product is available as an order-on-request item with a lead time of up to five working days for quantities of 1 to 20 units.
Module 2, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-25J22 | KSS2-25J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |