The KSS2-25J20 is a metric spur gear manufactured by QTC METRIC GEARS, featuring a module of 2 and 25 teeth. It is made from S45C steel, providing a balance of strength and durability. The gear has a finished bore of 20mm, making it suitable for various applications requiring precise motion transfer. The pressure angle is 20°, and the tooth hardness is less than 194HB. This gear is designed to meet JIS grade N8 precision standards, ensuring reliable performance in mechanical systems. The product is available on request, with a lead time of up to 5 working days for orders.
Module 2, 25 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-25J20 | KSS2-25J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |