The KSS2-25J18 is a metric spur gear manufactured by QTC METRIC GEARS, featuring a module of 2 and 25 teeth. It is made from S45C steel, which provides a balance of strength and durability. The gear has a finished bore of 18mm, making it suitable for various applications requiring precise fit and alignment. The pressure angle is set at 20°, and the tooth hardness is less than 194HB, ensuring reliable performance under load. This gear is part of the J Series, which adheres to JIS grade N8 precision standards. It is important to note that the allowable torque and backlash values are theoretical and based on specific usage conditions.
Module 2, 25 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-25J18 | KSS2-25J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |