The KSS2-25J16 is a steel spur gear in the KSS2 series with a module of 2, 16 teeth, a bore of 16 mm, and a 5 x 2.3 mm keyway conforming to JIS B1301 Js9 tolerance. It is made of S45C steel with a tooth hardness under 194 HB, has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision per JIS B1702-1:1998. The gear has a pitch diameter of 32 mm, outside diameter of 40 mm, face width of 20 mm, and thickness of 10 mm. A set screw is included for the tapped hole, with an allowable torque of 0.29 N·m. Backlash is specified as 0.14~0.30 mm in the normal direction for a matched pair. The body is black oxide coated except where counterbored or reworked. The J-series variant requires a 5-day lead time for orders of 1 to 20 units.
Module 2, 25 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2-25J16 | KSS2-25J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |