QTC METRIC GEARS Metal Spur Gears (metric) KSS2-25J15

Description
Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2-25J15 is a metal spur gear manufactured by QTC METRIC GEARS, featuring a module of 2 and 25 teeth. It has a finished bore diameter of 15mm, making it suitable for various mechanical applications requiring precise gear interactions. The gear is made from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, adhering to standard full depth gear teeth with a pressure angle of 20¬8. This gear is designed for reliable performance in applications where torque and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The KSS2-25J15 is a metal spur gear manufactured by QTC METRIC GEARS, featuring a module of 2 and 25 teeth. It has a finished bore diameter of 15mm, making it suitable for various mechanical applications requiring precise gear interactions. The gear is made from S45C steel, which provides a balance of strength and durability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, adhering to standard full depth gear teeth with a pressure angle of 20¬8. This gear is designed for reliable performance in applications where torque and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2-25J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2-25J15
Metal Spur Gears (metric) KSS2-25J15
Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore - KSS2-25J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
KSS2-25J15
Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore KSS2-25J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2-25J15 KSS2-25J15
Product Name Metal Spur Gears (metric) Module 2, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-20R2E19, Module 520 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r2e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Module 0.4, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
Spur Gears - 8787828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details